Capital Lighting, Inc. 1191-844 Fans-Light Kits 729282

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 3.75 Bulb Qty: 2 Wattage: 13 Finish: Toasted Sienna Product Name: Two Light Low Prfle Scavo Cfl Lk Category: Light Kit Glass: Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 3.75 Bulb Qty: 2 Wattage: 13 Finish: Toasted Sienna Product Name: Two Light Low Prfle Scavo Cfl Lk Category: Light Kit Glass: Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1191-844 Fans-Light Kits - 729282 - Capital Lighting, Inc.
Columbus, OH, USA
1191-844 Fans-Light Kits
729282
1191-844 Fans-Light Kits 729282
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 3.75 Bulb Qty: 2 Wattage: 13 Finish: Toasted Sienna Product Name: Two Light Low Prfle Scavo Cfl Lk Category: Light Kit Glass: Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 3.75
Bulb
Qty: 2
Wattage: 13
Finish: Toasted Sienna
Product Name: Two Light Low Prfle Scavo Cfl Lk
Category: Light Kit
Glass: Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729282
Product Name 1191-844 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790904 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details