Capital Lighting, Inc. 1190-867 Fans-Light Kits 729281

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 3.75 Bulb Qty: 2 Wattage: 13 Finish: Antique White Product Name: Two Light Low Prof Alab Cfl Kt Category: Light Kit Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 3.75 Bulb Qty: 2 Wattage: 13 Finish: Antique White Product Name: Two Light Low Prof Alab Cfl Kt Category: Light Kit Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1190-867 Fans-Light Kits - 729281 - Capital Lighting, Inc.
Columbus, OH, USA
1190-867 Fans-Light Kits
729281
1190-867 Fans-Light Kits 729281
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 3.75 Bulb Qty: 2 Wattage: 13 Finish: Antique White Product Name: Two Light Low Prof Alab Cfl Kt Category: Light Kit Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 3.75
Bulb
Qty: 2
Wattage: 13
Finish: Antique White
Product Name: Two Light Low Prof Alab Cfl Kt
Category: Light Kit
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729281
Product Name 1190-867 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details