Capital Lighting, Inc. N950127 Large Chandeliers-Candle 729188

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 50.50 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: White Product Name: 15 Light Chandelier UPC: 840254027251 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 50.50 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: White Product Name: 15 Light Chandelier UPC: 840254027251 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N950127 Large Chandeliers-Candle - 729188 - Capital Lighting, Inc.
Columbus, OH, USA
N950127 Large Chandeliers-Candle
729188
N950127 Large Chandeliers-Candle 729188
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 50.50 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: White Product Name: 15 Light Chandelier UPC: 840254027251 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 38.50
Height: 50.50
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: White
Product Name: 15 Light Chandelier
UPC: 840254027251
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729188
Product Name N950127 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details