Capital Lighting, Inc. N8008 Mid. Chandeliers-Candle 729187

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 34.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Chrome Weight: 31.46 Product Name: 12 Light Chandelier UPC: 840254027749 Category: Chandelier Glass: Crystal Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 34.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Chrome Weight: 31.46 Product Name: 12 Light Chandelier UPC: 840254027749 Category: Chandelier Glass: Crystal Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N8008 Mid. Chandeliers-Candle - 729187 - Capital Lighting, Inc.
Columbus, OH, USA
N8008 Mid. Chandeliers-Candle
729187
N8008 Mid. Chandeliers-Candle 729187
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 34.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Chrome Weight: 31.46 Product Name: 12 Light Chandelier UPC: 840254027749 Category: Chandelier Glass: Crystal Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 34.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 40
Finish: Chrome
Weight: 31.46
Product Name: 12 Light Chandelier
UPC: 840254027749
Category: Chandelier
Glass: Crystal
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729187
Product Name N8008 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details