Capital Lighting, Inc. N950110 Large Chandeliers-Candle 729183

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 40.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Weight: 52.8 Product Name: 12 Light Chandelier UPC: 840254026506 Category: Chandelier Glass: Bohemian Crystal Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 40.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Weight: 52.8 Product Name: 12 Light Chandelier UPC: 840254026506 Category: Chandelier Glass: Bohemian Crystal Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N950110 Large Chandeliers-Candle - 729183 - Capital Lighting, Inc.
Columbus, OH, USA
N950110 Large Chandeliers-Candle
729183
N950110 Large Chandeliers-Candle 729183
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 40.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Weight: 52.8 Product Name: 12 Light Chandelier UPC: 840254026506 Category: Chandelier Glass: Bohemian Crystal Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 40.50
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Bronze
Weight: 52.8
Product Name: 12 Light Chandelier
UPC: 840254026506
Category: Chandelier
Glass: Bohemian Crystal
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729183
Product Name N950110 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details