Capital Lighting, Inc. N950116 Large Chandeliers-Candle 729180

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 44.50 Bulb Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Chandelier UPC: 840254027046 Category: Chandelier Glass: Bohemian Crystal Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 44.50 Bulb Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Chandelier UPC: 840254027046 Category: Chandelier Glass: Bohemian Crystal Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N950116 Large Chandeliers-Candle - 729180 - Capital Lighting, Inc.
Columbus, OH, USA
N950116 Large Chandeliers-Candle
729180
N950116 Large Chandeliers-Candle 729180
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 44.50 Bulb Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Chandelier UPC: 840254027046 Category: Chandelier Glass: Bohemian Crystal Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 44.50
Bulb
Qty: 6
Wattage: 60
Finish: Bronze
Product Name: Six Light Chandelier
UPC: 840254027046
Category: Chandelier
Glass: Bohemian Crystal
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729180
Product Name N950116 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details