Capital Lighting, Inc. N6007-476 Mid. Chandeliers-Candle 729168

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 33.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brown Weight: 41.36 Product Name: Six Light Chandelier UPC: 840254027923 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 33.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brown Weight: 41.36 Product Name: Six Light Chandelier UPC: 840254027923 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6007-476 Mid. Chandeliers-Candle - 729168 - Capital Lighting, Inc.
Columbus, OH, USA
N6007-476 Mid. Chandeliers-Candle
729168
N6007-476 Mid. Chandeliers-Candle 729168
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 33.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brown Weight: 41.36 Product Name: Six Light Chandelier UPC: 840254027923 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 33.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Brown
Weight: 41.36
Product Name: Six Light Chandelier
UPC: 840254027923
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729168
Product Name N6007-476 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details