Capital Lighting, Inc. N6006-476 Mid. Chandeliers-Candle 729165

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 33.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brown Weight: 46.46 Product Name: Six Light Chandelier UPC: 840254027916 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 33.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brown Weight: 46.46 Product Name: Six Light Chandelier UPC: 840254027916 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6006-476 Mid. Chandeliers-Candle - 729165 - Capital Lighting, Inc.
Columbus, OH, USA
N6006-476 Mid. Chandeliers-Candle
729165
N6006-476 Mid. Chandeliers-Candle 729165
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 33.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brown Weight: 46.46 Product Name: Six Light Chandelier UPC: 840254027916 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 33.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Brown
Weight: 46.46
Product Name: Six Light Chandelier
UPC: 840254027916
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729165
Product Name N6006-476 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details