Capital Lighting, Inc. N6005-476 Mid. Chandeliers-Glass Up 729162

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brown Weight: 58.78 Product Name: Five Light Chandelier UPC: 840254027909 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brown Weight: 58.78 Product Name: Five Light Chandelier UPC: 840254027909 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6005-476 Mid. Chandeliers-Glass Up - 729162 - Capital Lighting, Inc.
Columbus, OH, USA
N6005-476 Mid. Chandeliers-Glass Up
729162
N6005-476 Mid. Chandeliers-Glass Up 729162
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brown Weight: 58.78 Product Name: Five Light Chandelier UPC: 840254027909 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 28.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brown
Weight: 58.78
Product Name: Five Light Chandelier
UPC: 840254027909
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729162
Product Name N6005-476 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details