Capital Lighting, Inc. N6004-476 Mid. Chandeliers-Candle 729160

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 32.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brown Weight: 36.93 Product Name: Four Light Chandelier UPC: 840254027893 Category: Chandelier Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 32.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brown Weight: 36.93 Product Name: Four Light Chandelier UPC: 840254027893 Category: Chandelier Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6004-476 Mid. Chandeliers-Candle - 729160 - Capital Lighting, Inc.
Columbus, OH, USA
N6004-476 Mid. Chandeliers-Candle
729160
N6004-476 Mid. Chandeliers-Candle 729160
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 32.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brown Weight: 36.93 Product Name: Four Light Chandelier UPC: 840254027893 Category: Chandelier Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 22.25
Height: 32.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Brown
Weight: 36.93
Product Name: Four Light Chandelier
UPC: 840254027893
Category: Chandelier
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729160
Product Name N6004-476 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details