Capital Lighting, Inc. N6523-468 Foyer/Hall Lanterns-Glass w/Frame 729150

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 25.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 13.09 Product Name: One Light Pendant UPC: 840254027374 Category: Pendant Glass: Pen Shell Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 25.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 13.09 Product Name: One Light Pendant UPC: 840254027374 Category: Pendant Glass: Pen Shell Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6523-468 Foyer/Hall Lanterns-Glass w/Frame - 729150 - Capital Lighting, Inc.
Columbus, OH, USA
N6523-468 Foyer/Hall Lanterns-Glass w/Frame
729150
N6523-468 Foyer/Hall Lanterns-Glass w/Frame 729150
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 25.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 13.09 Product Name: One Light Pendant UPC: 840254027374 Category: Pendant Glass: Pen Shell Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 25.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 13.09
Product Name: One Light Pendant
UPC: 840254027374
Category: Pendant
Glass: Pen Shell
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729150
Product Name N6523-468 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details