Capital Lighting, Inc. N3608-BP Pendants-Bowl Style 729149

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 48.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Bronze Weight: 108.9 Product Name: Eight Light Pendant UPC: 840254012677 Category: Pendant Glass: Alabaster Dust Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 48.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Bronze Weight: 108.9 Product Name: Eight Light Pendant UPC: 840254012677 Category: Pendant Glass: Alabaster Dust Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N3608-BP Pendants-Bowl Style - 729149 - Capital Lighting, Inc.
Columbus, OH, USA
N3608-BP Pendants-Bowl Style
729149
N3608-BP Pendants-Bowl Style 729149
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 48.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Bronze Weight: 108.9 Product Name: Eight Light Pendant UPC: 840254012677 Category: Pendant Glass: Alabaster Dust Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 48.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Bronze
Weight: 108.9
Product Name: Eight Light Pendant
UPC: 840254012677
Category: Pendant
Glass: Alabaster Dust
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729149
Product Name N3608-BP Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details