Capital Lighting, Inc. N6008-476 Mid. Chandeliers-Glass Up 729139

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brown Weight: 84.21 Product Name: Nine Light Chandelier UPC: 840254027930 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brown Weight: 84.21 Product Name: Nine Light Chandelier UPC: 840254027930 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6008-476 Mid. Chandeliers-Glass Up - 729139 - Capital Lighting, Inc.
Columbus, OH, USA
N6008-476 Mid. Chandeliers-Glass Up
729139
N6008-476 Mid. Chandeliers-Glass Up 729139
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brown Weight: 84.21 Product Name: Nine Light Chandelier UPC: 840254027930 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 38.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Brown
Weight: 84.21
Product Name: Nine Light Chandelier
UPC: 840254027930
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729139
Product Name N6008-476 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details