Capital Lighting, Inc. N6010-476 Pendants-Bowl Style 729134

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brown Weight: 42.61 Product Name: Three Light Pendant UPC: 840254027954 Category: Pendant Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brown Weight: 42.61 Product Name: Three Light Pendant UPC: 840254027954 Category: Pendant Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6010-476 Pendants-Bowl Style - 729134 - Capital Lighting, Inc.
Columbus, OH, USA
N6010-476 Pendants-Bowl Style
729134
N6010-476 Pendants-Bowl Style 729134
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brown Weight: 42.61 Product Name: Three Light Pendant UPC: 840254027954 Category: Pendant Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 31.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brown
Weight: 42.61
Product Name: Three Light Pendant
UPC: 840254027954
Category: Pendant
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729134
Product Name N6010-476 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details