Capital Lighting, Inc. N6012-476 Island/Pool Table-3 Light Bar 729133

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Length 20.50 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brown Weight: 45.71 Product Name: Three Light Island Light UPC: 840254027978 Category: Island Light Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Length 20.50 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brown Weight: 45.71 Product Name: Three Light Island Light UPC: 840254027978 Category: Island Light Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6012-476 Island/Pool Table-3 Light Bar - 729133 - Capital Lighting, Inc.
Columbus, OH, USA
N6012-476 Island/Pool Table-3 Light Bar
729133
N6012-476 Island/Pool Table-3 Light Bar 729133
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Length 20.50 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brown Weight: 45.71 Product Name: Three Light Island Light UPC: 840254027978 Category: Island Light Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.50
Length 20.50
Extension: 13
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brown
Weight: 45.71
Product Name: Three Light Island Light
UPC: 840254027978
Category: Island Light
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729133
Product Name N6012-476 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details