Capital Lighting, Inc. N6234-355 Island/Pool Table-4 Light + 729129

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 33.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Weight: 30.25 Product Name: Six Light Chandelier UPC: 840254027534 Category: Chandelier Glass: Optional Shade-SH1949 Shipped Via: Truck Optional Control: Presented w/ Optional Shade-SH1949
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 33.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Weight: 30.25 Product Name: Six Light Chandelier UPC: 840254027534 Category: Chandelier Glass: Optional Shade-SH1949 Shipped Via: Truck Optional Control: Presented w/ Optional Shade-SH1949

Suppliers

Company
Product
Description
Supplier Links
N6234-355 Island/Pool Table-4 Light + - 729129 - Capital Lighting, Inc.
Columbus, OH, USA
N6234-355 Island/Pool Table-4 Light +
729129
N6234-355 Island/Pool Table-4 Light + 729129
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 33.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Weight: 30.25 Product Name: Six Light Chandelier UPC: 840254027534 Category: Chandelier Glass: Optional Shade-SH1949 Shipped Via: Truck Optional Control: Presented w/ Optional Shade-SH1949

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 33.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Bronze
Weight: 30.25
Product Name: Six Light Chandelier
UPC: 840254027534
Category: Chandelier
Glass: Optional Shade-SH1949
Shipped Via: Truck
Optional Control: Presented w/ Optional Shade-SH1949

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729129
Product Name N6234-355 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details