Capital Lighting, Inc. N6241-355 Semi-Flush Mts.-Bowl Style 729124

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 8.8 Product Name: Three Light Semi Flush UPC: 840254027558 Category: Semi-flush Glass: Salon Scavo Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 8.8 Product Name: Three Light Semi Flush UPC: 840254027558 Category: Semi-flush Glass: Salon Scavo Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6241-355 Semi-Flush Mts.-Bowl Style - 729124 - Capital Lighting, Inc.
Columbus, OH, USA
N6241-355 Semi-Flush Mts.-Bowl Style
729124
N6241-355 Semi-Flush Mts.-Bowl Style 729124
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 8.8 Product Name: Three Light Semi Flush UPC: 840254027558 Category: Semi-flush Glass: Salon Scavo Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 8.8
Product Name: Three Light Semi Flush
UPC: 840254027558
Category: Semi-flush
Glass: Salon Scavo
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729124
Product Name N6241-355 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details