Capital Lighting, Inc. N6393-475 Pendants-Bowl Style 729122

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 36.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Pendant UPC: 840254028180 Category: Pendant Glass: Brandy Alabaster Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 36.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Pendant UPC: 840254028180 Category: Pendant Glass: Brandy Alabaster Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6393-475 Pendants-Bowl Style - 729122 - Capital Lighting, Inc.
Columbus, OH, USA
N6393-475 Pendants-Bowl Style
729122
N6393-475 Pendants-Bowl Style 729122
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 36.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Pendant UPC: 840254028180 Category: Pendant Glass: Brandy Alabaster Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 29.25
Height: 36.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Bronze
Product Name: Six Light Pendant
UPC: 840254028180
Category: Pendant
Glass: Brandy Alabaster
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729122
Product Name N6393-475 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details