Capital Lighting, Inc. N6232-355 Foyer/Hall Lanterns-Glass w/Frame 729105

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 39.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 26.4 Product Name: Three Light Pendant UPC: 840254027510 Category: Pendant Glass: Salon Scavo Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 39.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 26.4 Product Name: Three Light Pendant UPC: 840254027510 Category: Pendant Glass: Salon Scavo Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6232-355 Foyer/Hall Lanterns-Glass w/Frame - 729105 - Capital Lighting, Inc.
Columbus, OH, USA
N6232-355 Foyer/Hall Lanterns-Glass w/Frame
729105
N6232-355 Foyer/Hall Lanterns-Glass w/Frame 729105
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 39.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 26.4 Product Name: Three Light Pendant UPC: 840254027510 Category: Pendant Glass: Salon Scavo Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 39.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 26.4
Product Name: Three Light Pendant
UPC: 840254027510
Category: Pendant
Glass: Salon Scavo
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729105
Product Name N6232-355 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details