Capital Lighting, Inc. N950200 Sconces-Quad plus 729099

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 24.00 Length 24.00 Extension: 7 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Sconce UPC: 840254026513 Category: Sconce Glass: Bohemian Crystal Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 24.00 Length 24.00 Extension: 7 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Sconce UPC: 840254026513 Category: Sconce Glass: Bohemian Crystal Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N950200 Sconces-Quad plus - 729099 - Capital Lighting, Inc.
Columbus, OH, USA
N950200 Sconces-Quad plus
729099
N950200 Sconces-Quad plus 729099
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 24.00 Length 24.00 Extension: 7 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Sconce UPC: 840254026513 Category: Sconce Glass: Bohemian Crystal Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 24.00
Length 24.00
Extension: 7
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Four Light Sconce
UPC: 840254026513
Category: Sconce
Glass: Bohemian Crystal
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729099
Product Name N950200 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details