PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 18.50
Length 18.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 75
Finish: Metro Gray
Weight: 29
Product Name: 60`` Fan
UPC: 840506047464
Category: Fan-Uni
Safety Listing: Damp
Motor size: 188X18
Manufacturer's Warranty: Lifetime
Electricity Use: 51
Optional Control: remote control included (TR24WH), optional wall control available
Airflow Efficienty: 5796
Airflow Efficienty: 114
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 728922 |
| Product Name | FP2120MG Fans-Ceiling Fans |