Capital Lighting, Inc. G459 Fans-Light Kits 728786

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.63 Length 4.63 Bulb Finish: Rust/Cream Speckled Weight: 2.06 Product Name: 13`` Glass Bowl UPC: 840506031487 Category: Lights Glass: Rust Cream Speckled Shipped Via: UPS Manufacturer's Warranty: Lifetime Designer: 4
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.63 Length 4.63 Bulb Finish: Rust/Cream Speckled Weight: 2.06 Product Name: 13`` Glass Bowl UPC: 840506031487 Category: Lights Glass: Rust Cream Speckled Shipped Via: UPS Manufacturer's Warranty: Lifetime Designer: 4

Suppliers

Company
Product
Description
Supplier Links
G459 Fans-Light Kits - 728786 - Capital Lighting, Inc.
Columbus, OH, USA
G459 Fans-Light Kits
728786
G459 Fans-Light Kits 728786
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.63 Length 4.63 Bulb Finish: Rust/Cream Speckled Weight: 2.06 Product Name: 13`` Glass Bowl UPC: 840506031487 Category: Lights Glass: Rust Cream Speckled Shipped Via: UPS Manufacturer's Warranty: Lifetime Designer: 4

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 4.63
Length 4.63
Bulb
Finish: Rust/Cream Speckled
Weight: 2.06
Product Name: 13`` Glass Bowl
UPC: 840506031487
Category: Lights
Glass: Rust Cream Speckled
Shipped Via: UPS
Manufacturer's Warranty: Lifetime
Designer: 4

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728786
Product Name G459 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details