Capital Lighting, Inc. G450 Fans-Light Kits 728755

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.63 Length 4.63 Bulb Finish: Amber Weight: 2.27 Product Name: 13`` Glass Bowl UPC: 840506048515 Category: Lights Glass: Amber Shipped Via: UPS Manufacturer's Warranty: Lifetime Designer: 4
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.63 Length 4.63 Bulb Finish: Amber Weight: 2.27 Product Name: 13`` Glass Bowl UPC: 840506048515 Category: Lights Glass: Amber Shipped Via: UPS Manufacturer's Warranty: Lifetime Designer: 4

Suppliers

Company
Product
Description
Supplier Links
G450 Fans-Light Kits - 728755 - Capital Lighting, Inc.
Columbus, OH, USA
G450 Fans-Light Kits
728755
G450 Fans-Light Kits 728755
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.63 Length 4.63 Bulb Finish: Amber Weight: 2.27 Product Name: 13`` Glass Bowl UPC: 840506048515 Category: Lights Glass: Amber Shipped Via: UPS Manufacturer's Warranty: Lifetime Designer: 4

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 4.63
Length 4.63
Bulb
Finish: Amber
Weight: 2.27
Product Name: 13`` Glass Bowl
UPC: 840506048515
Category: Lights
Glass: Amber
Shipped Via: UPS
Manufacturer's Warranty: Lifetime
Designer: 4

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728755
Product Name G450 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details