PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 25.00
Length 25.00
Bulb
Finish: Antique Brass
Weight: 32
Product Name: Fan
UPC: 840506020801
Category: Fan-Multi
Safety Listing: Dry
Motor size: Fk2100
Manufacturer's Warranty: Lifetime
Speeds: 3-Speeds
Optional Control: Pull Chain
Reverse Air: Yes
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 728739 |
| Product Name | FP410AB Fans-Ceiling Fans |