Capital Lighting, Inc. LK112A Fans-Light Kits 728715

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Length 6.00 Bulb Type: Medium Wattage: 60 Finish: Antique Finish Bamboo/White Frosted Glass Weight: 2.08 Product Name: Light Kit UPC: 840506031524 Category: Lights Glass: White frosted Safety Listing: Damp Manufacturer's Warranty: Lifetime Designer: 3
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Length 6.00 Bulb Type: Medium Wattage: 60 Finish: Antique Finish Bamboo/White Frosted Glass Weight: 2.08 Product Name: Light Kit UPC: 840506031524 Category: Lights Glass: White frosted Safety Listing: Damp Manufacturer's Warranty: Lifetime Designer: 3

Suppliers

Company
Product
Description
Supplier Links
LK112A Fans-Light Kits - 728715 - Capital Lighting, Inc.
Columbus, OH, USA
LK112A Fans-Light Kits
728715
LK112A Fans-Light Kits 728715
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Length 6.00 Bulb Type: Medium Wattage: 60 Finish: Antique Finish Bamboo/White Frosted Glass Weight: 2.08 Product Name: Light Kit UPC: 840506031524 Category: Lights Glass: White frosted Safety Listing: Damp Manufacturer's Warranty: Lifetime Designer: 3

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 6.00
Length 6.00
Bulb
Type: Medium
Wattage: 60
Finish: Antique Finish Bamboo/White Frosted Glass
Weight: 2.08
Product Name: Light Kit
UPC: 840506031524
Category: Lights
Glass: White frosted
Safety Listing: Damp
Manufacturer's Warranty: Lifetime
Designer: 3

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728715
Product Name LK112A Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details