Capital Lighting, Inc. P5748-30EB Exterior -Wall Mount 728639

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 8.25 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: White Product Name: One Light Wall Lantern UPC: 785247144020 Category: Outdoor Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 8.25 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: White Product Name: One Light Wall Lantern UPC: 785247144020 Category: Outdoor Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5748-30EB Exterior -Wall Mount - 728639 - Capital Lighting, Inc.
Columbus, OH, USA
P5748-30EB Exterior -Wall Mount
728639
P5748-30EB Exterior -Wall Mount 728639
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 8.25 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: White Product Name: One Light Wall Lantern UPC: 785247144020 Category: Outdoor Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.00
Extension: 8.25
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: White
Product Name: One Light Wall Lantern
UPC: 785247144020
Category: Outdoor
Glass: White Acrylic
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728639
Product Name P5748-30EB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details