Capital Lighting, Inc. P6146-174WB Semi-Flush Mts.-Spot Lights 728629

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 4.75 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Urban Bronze Product Name: One Light Directional UPC: 785247142101 Category: Directionals Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 4.75 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Urban Bronze Product Name: One Light Directional UPC: 785247142101 Category: Directionals Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P6146-174WB Semi-Flush Mts.-Spot Lights - 728629 - Capital Lighting, Inc.
Columbus, OH, USA
P6146-174WB Semi-Flush Mts.-Spot Lights
728629
P6146-174WB Semi-Flush Mts.-Spot Lights 728629
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 4.75 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Urban Bronze Product Name: One Light Directional UPC: 785247142101 Category: Directionals Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.00
Extension: 4.75
Bulb
Type: MR16
Qty: 1
Wattage: 50
Finish: Urban Bronze
Product Name: One Light Directional
UPC: 785247142101
Category: Directionals
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728629
Product Name P6146-174WB Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details