Capital Lighting, Inc. 27099 Lamps-Table Lamps 728591

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heavy Black Crackle Weight: 13 Product Name: One Light Table Lamp UPC: 792977270998 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heavy Black Crackle Weight: 13 Product Name: One Light Table Lamp UPC: 792977270998 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27099 Lamps-Table Lamps - 728591 - Capital Lighting, Inc.
Columbus, OH, USA
27099 Lamps-Table Lamps
728591
27099 Lamps-Table Lamps 728591
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heavy Black Crackle Weight: 13 Product Name: One Light Table Lamp UPC: 792977270998 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 32.00
Length 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heavy Black Crackle
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977270998
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728591
Product Name 27099 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details