Capital Lighting, Inc. 29007 Lamps-Table Lamps 728550

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 31.00 Length 31.00 Bulb Qty: 1 Wattage: 40 Finish: Matte Black Weight: 6 Product Name: One Light Buffet Lamp UPC: 792977290071 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 31.00 Length 31.00 Bulb Qty: 1 Wattage: 40 Finish: Matte Black Weight: 6 Product Name: One Light Buffet Lamp UPC: 792977290071 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29007 Lamps-Table Lamps - 728550 - Capital Lighting, Inc.
Columbus, OH, USA
29007 Lamps-Table Lamps
728550
29007 Lamps-Table Lamps 728550
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 31.00 Length 31.00 Bulb Qty: 1 Wattage: 40 Finish: Matte Black Weight: 6 Product Name: One Light Buffet Lamp UPC: 792977290071 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 31.00
Length 31.00
Bulb
Qty: 1
Wattage: 40
Finish: Matte Black
Weight: 6
Product Name: One Light Buffet Lamp
UPC: 792977290071
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728550
Product Name 29007 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details