Capital Lighting, Inc. 91040FTSN Pendants-Glass Down 728476

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 41.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 8.82 Product Name: One Light Pendant UPC: 783209008274 Category: Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 41.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 8.82 Product Name: One Light Pendant UPC: 783209008274 Category: Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
91040FTSN Pendants-Glass Down - 728476 - Capital Lighting, Inc.
Columbus, OH, USA
91040FTSN Pendants-Glass Down
728476
91040FTSN Pendants-Glass Down 728476
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 41.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 8.82 Product Name: One Light Pendant UPC: 783209008274 Category: Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 41.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 8.82
Product Name: One Light Pendant
UPC: 783209008274
Category: Pendant
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728476
Product Name 91040FTSN Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details