Capital Lighting, Inc. 91195CLSN Mid. Chandeliers-Glass Down 728463

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 8.6 Product Name: Five Light Chandelier UPC: 783209008762 Category: Down Light Chandelier Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 8.6 Product Name: Five Light Chandelier UPC: 783209008762 Category: Down Light Chandelier Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
91195CLSN Mid. Chandeliers-Glass Down - 728463 - Capital Lighting, Inc.
Columbus, OH, USA
91195CLSN Mid. Chandeliers-Glass Down
728463
91195CLSN Mid. Chandeliers-Glass Down 728463
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 8.6 Product Name: Five Light Chandelier UPC: 783209008762 Category: Down Light Chandelier Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 14.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Satin Nickel
Weight: 8.6
Product Name: Five Light Chandelier
UPC: 783209008762
Category: Down Light Chandelier
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728463
Product Name 91195CLSN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details