PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 19.00
Length 19.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Ceiling Fan
UPC: 785247143016
Category: Ceiling Fans
Glass: Alabaster
Safety Rating: Ul
Wire: 80``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 728462 |
| Product Name | P2522-09 Fans-Ceiling Fans |