Capital Lighting, Inc. 91061MRSN Pendants-Glass Down 728449

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 4.62 Product Name: One Light Pendant UPC: 783209000698 Category: Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 4.62 Product Name: One Light Pendant UPC: 783209000698 Category: Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
91061MRSN Pendants-Glass Down - 728449 - Capital Lighting, Inc.
Columbus, OH, USA
91061MRSN Pendants-Glass Down
728449
91061MRSN Pendants-Glass Down 728449
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 4.62 Product Name: One Light Pendant UPC: 783209000698 Category: Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 4.62
Product Name: One Light Pendant
UPC: 783209000698
Category: Pendant
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728449
Product Name 91061MRSN Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details