Capital Lighting, Inc. 91090ICSN Mini Pendants-Rod 728448

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 39.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.25 Product Name: One Light Mini Pendant UPC: 783209017450 Category: Mini Pendant Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 39.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.25 Product Name: One Light Mini Pendant UPC: 783209017450 Category: Mini Pendant Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
91090ICSN Mini Pendants-Rod - 728448 - Capital Lighting, Inc.
Columbus, OH, USA
91090ICSN Mini Pendants-Rod
728448
91090ICSN Mini Pendants-Rod 728448
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 39.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.25 Product Name: One Light Mini Pendant UPC: 783209017450 Category: Mini Pendant Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 39.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 2.25
Product Name: One Light Mini Pendant
UPC: 783209017450
Category: Mini Pendant
Glass: Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728448
Product Name 91090ICSN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details