Capital Lighting, Inc. P3041-03 Bathroom Fixtures-Four Lights 728427

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 8.50 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Pewter Product Name: Four Light Bath UPC: 785247141043 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 8.50 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Pewter Product Name: Four Light Bath UPC: 785247141043 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3041-03 Bathroom Fixtures-Four Lights - 728427 - Capital Lighting, Inc.
Columbus, OH, USA
P3041-03 Bathroom Fixtures-Four Lights
728427
P3041-03 Bathroom Fixtures-Four Lights 728427
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 8.50 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Pewter Product Name: Four Light Bath UPC: 785247141043 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 8.50
Extension: 7.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Aged Pewter
Product Name: Four Light Bath
UPC: 785247141043
Category: Bath & Vanity
Glass: White Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728427
Product Name P3041-03 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details