PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 15.25
Length 15.25
Bulb
Finish: White
Product Name: Ceiling Fans
UPC: 785247129157
Category: Ceiling Fans
Safety Rating: Ul
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 728323 |
| Product Name | P2503-30W Fans-Ceiling Fans |