Capital Lighting, Inc. 26685 Lamps-Table Lamps 728282

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mahogany Toned Metal Weight: 14 Product Name: One Light Table Lamp UPC: 792977266854 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mahogany Toned Metal Weight: 14 Product Name: One Light Table Lamp UPC: 792977266854 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26685 Lamps-Table Lamps - 728282 - Capital Lighting, Inc.
Columbus, OH, USA
26685 Lamps-Table Lamps
728282
26685 Lamps-Table Lamps 728282
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mahogany Toned Metal Weight: 14 Product Name: One Light Table Lamp UPC: 792977266854 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 33.00
Length 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Mahogany Toned Metal
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977266854
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728282
Product Name 26685 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details