Capital Lighting, Inc. 27898 Lamps-Table Lamps 727143

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.38 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Distressed Dark Brown Weight: 22 Product Name: Two Light Table Lamp UPC: 792977278987 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.38 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Distressed Dark Brown Weight: 22 Product Name: Two Light Table Lamp UPC: 792977278987 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27898 Lamps-Table Lamps - 727143 - Capital Lighting, Inc.
Columbus, OH, USA
27898 Lamps-Table Lamps
727143
27898 Lamps-Table Lamps 727143
PRODUCT DETAILS / SPECS Width/Dia: 23.38 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Distressed Dark Brown Weight: 22 Product Name: Two Light Table Lamp UPC: 792977278987 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 23.38
Height: 33.00
Length 33.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Distressed Dark Brown
Weight: 22
Product Name: Two Light Table Lamp
UPC: 792977278987
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 727143
Product Name 27898 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details