Capital Lighting, Inc. F2075/5ATS Mid. Chandeliers-Glass Down 726901

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 23.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Aged Tortoise Shell Weight: 20.9 Product Name: Five Light Chandelier UPC: 014817298994 Category: Chandeliers Glass: French Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 6.25``Rd Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 23.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Aged Tortoise Shell Weight: 20.9 Product Name: Five Light Chandelier UPC: 014817298994 Category: Chandeliers Glass: French Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 6.25``Rd Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2075/5ATS Mid. Chandeliers-Glass Down - 726901 - Capital Lighting, Inc.
Columbus, OH, USA
F2075/5ATS Mid. Chandeliers-Glass Down
726901
F2075/5ATS Mid. Chandeliers-Glass Down 726901
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 23.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Aged Tortoise Shell Weight: 20.9 Product Name: Five Light Chandelier UPC: 014817298994 Category: Chandeliers Glass: French Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 6.25``Rd Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 23.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Aged Tortoise Shell
Weight: 20.9
Product Name: Five Light Chandelier
UPC: 014817298994
Category: Chandeliers
Glass: French Scavo
Shipped Via: Oversized
Safety Rating: UL
Canopy: 6.25``Rd
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726901
Product Name F2075/5ATS Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details