Capital Lighting, Inc. F2076/6ATS Mid. Chandeliers-Glass Up 726900

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 30.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Aged Tortoise Shell Weight: 22.6 Product Name: Six Light Chandelier UPC: 014817299007 Category: Chandeliers Glass: French Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 6.25``Rd Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 30.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Aged Tortoise Shell Weight: 22.6 Product Name: Six Light Chandelier UPC: 014817299007 Category: Chandeliers Glass: French Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 6.25``Rd Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2076/6ATS Mid. Chandeliers-Glass Up - 726900 - Capital Lighting, Inc.
Columbus, OH, USA
F2076/6ATS Mid. Chandeliers-Glass Up
726900
F2076/6ATS Mid. Chandeliers-Glass Up 726900
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 30.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Aged Tortoise Shell Weight: 22.6 Product Name: Six Light Chandelier UPC: 014817299007 Category: Chandeliers Glass: French Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 6.25``Rd Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 28.75
Height: 30.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Aged Tortoise Shell
Weight: 22.6
Product Name: Six Light Chandelier
UPC: 014817299007
Category: Chandeliers
Glass: French Scavo
Shipped Via: Oversized
Safety Rating: UL
Canopy: 6.25``Rd
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726900
Product Name F2076/6ATS Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details