Capital Lighting, Inc. WB1280ATS Sconces-Single Glass 726785

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: aged Tortoise Shell Weight: 4.7 Product Name: One Light Wall/Bath Light UPC: 014817299069 Category: Wall Glass: French Scavo Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: aged Tortoise Shell Weight: 4.7 Product Name: One Light Wall/Bath Light UPC: 014817299069 Category: Wall Glass: French Scavo Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
WB1280ATS Sconces-Single Glass - 726785 - Capital Lighting, Inc.
Columbus, OH, USA
WB1280ATS Sconces-Single Glass
726785
WB1280ATS Sconces-Single Glass 726785
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: aged Tortoise Shell Weight: 4.7 Product Name: One Light Wall/Bath Light UPC: 014817299069 Category: Wall Glass: French Scavo Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 18.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: aged Tortoise Shell
Weight: 4.7
Product Name: One Light Wall/Bath Light
UPC: 014817299069
Category: Wall
Glass: French Scavo
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726785
Product Name WB1280ATS Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details