Capital Lighting, Inc. OL3404CB Exterior -Wall Mt./Flush 726772

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 26.00 Extension: 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Corinthian Bronze Weight: 9.5 Product Name: Three Light Wall Lantern UPC: 014817299786 Category: Outdoor Glass: Amber Ribbed Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 26.00 Extension: 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Corinthian Bronze Weight: 9.5 Product Name: Three Light Wall Lantern UPC: 014817299786 Category: Outdoor Glass: Amber Ribbed Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL3404CB Exterior -Wall Mt./Flush - 726772 - Capital Lighting, Inc.
Columbus, OH, USA
OL3404CB Exterior -Wall Mt./Flush
726772
OL3404CB Exterior -Wall Mt./Flush 726772
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 26.00 Extension: 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Corinthian Bronze Weight: 9.5 Product Name: Three Light Wall Lantern UPC: 014817299786 Category: Outdoor Glass: Amber Ribbed Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 26.00
Extension: 5.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Corinthian Bronze
Weight: 9.5
Product Name: Three Light Wall Lantern
UPC: 014817299786
Category: Outdoor
Glass: Amber Ribbed
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726772
Product Name OL3404CB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details