Capital Lighting, Inc. OL3404BRAL Exterior -Wall Mt./Flush 726770

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 26.00 Extension: 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Aluminum Weight: 9.5 Product Name: Three Light Wall Lantern UPC: 014817299779 Category: Outdoor Glass: Clear checked Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 26.00 Extension: 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Aluminum Weight: 9.5 Product Name: Three Light Wall Lantern UPC: 014817299779 Category: Outdoor Glass: Clear checked Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL3404BRAL Exterior -Wall Mt./Flush - 726770 - Capital Lighting, Inc.
Columbus, OH, USA
OL3404BRAL Exterior -Wall Mt./Flush
726770
OL3404BRAL Exterior -Wall Mt./Flush 726770
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 26.00 Extension: 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Aluminum Weight: 9.5 Product Name: Three Light Wall Lantern UPC: 014817299779 Category: Outdoor Glass: Clear checked Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 26.00
Extension: 5.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Aluminum
Weight: 9.5
Product Name: Three Light Wall Lantern
UPC: 014817299779
Category: Outdoor
Glass: Clear checked
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726770
Product Name OL3404BRAL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details