Capital Lighting, Inc. VS10904-ATS Bathroom Fixtures-Four Lights 726759

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 12.75 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Tortoise Shell Weight: 12.5 Product Name: Four Light Vanity Fixture UPC: 014817299106 Category: Vanity Glass: French Scavo Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 12.75 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Tortoise Shell Weight: 12.5 Product Name: Four Light Vanity Fixture UPC: 014817299106 Category: Vanity Glass: French Scavo Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS10904-ATS Bathroom Fixtures-Four Lights - 726759 - Capital Lighting, Inc.
Columbus, OH, USA
VS10904-ATS Bathroom Fixtures-Four Lights
726759
VS10904-ATS Bathroom Fixtures-Four Lights 726759
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 12.75 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Tortoise Shell Weight: 12.5 Product Name: Four Light Vanity Fixture UPC: 014817299106 Category: Vanity Glass: French Scavo Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 12.75
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Aged Tortoise Shell
Weight: 12.5
Product Name: Four Light Vanity Fixture
UPC: 014817299106
Category: Vanity
Glass: French Scavo
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726759
Product Name VS10904-ATS Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2830967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details