Capital Lighting, Inc. SF221WAL Semi-Flush Mts.-Bowl Style 726729

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 18.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Walnut Weight: 17.2 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817299687 Category: Semi Flush Glass: English Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 6.5``Rd Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 18.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Walnut Weight: 17.2 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817299687 Category: Semi Flush Glass: English Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 6.5``Rd Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
SF221WAL Semi-Flush Mts.-Bowl Style - 726729 - Capital Lighting, Inc.
Columbus, OH, USA
SF221WAL Semi-Flush Mts.-Bowl Style
726729
SF221WAL Semi-Flush Mts.-Bowl Style 726729
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 18.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Walnut Weight: 17.2 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817299687 Category: Semi Flush Glass: English Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 6.5``Rd Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 18.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Walnut
Weight: 17.2
Product Name: Three Light Indoor Semi-Flush Mount
UPC: 014817299687
Category: Semi Flush
Glass: English Scavo
Shipped Via: Oversized
Safety Rating: UL
Canopy: 6.5``Rd
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726729
Product Name SF221WAL Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details