Capital Lighting, Inc. VS10903-ATS Bathroom Fixtures-Three Lights 726728

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Tortoise Shell Weight: 9.2 Product Name: Three Light Vanity Fixture UPC: 014817299090 Category: Vanity Glass: French Scavo Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Tortoise Shell Weight: 9.2 Product Name: Three Light Vanity Fixture UPC: 014817299090 Category: Vanity Glass: French Scavo Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS10903-ATS Bathroom Fixtures-Three Lights - 726728 - Capital Lighting, Inc.
Columbus, OH, USA
VS10903-ATS Bathroom Fixtures-Three Lights
726728
VS10903-ATS Bathroom Fixtures-Three Lights 726728
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Tortoise Shell Weight: 9.2 Product Name: Three Light Vanity Fixture UPC: 014817299090 Category: Vanity Glass: French Scavo Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 10.50
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aged Tortoise Shell
Weight: 9.2
Product Name: Three Light Vanity Fixture
UPC: 014817299090
Category: Vanity
Glass: French Scavo
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726728
Product Name VS10903-ATS Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856557 - RS Components, Ltd.
Specs
Lamp Type LED
View Details