Capital Lighting, Inc. SF220WAL Semi-Flush Mts.-Bowl Style 726708

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Walnut Weight: 10.7 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817299496 Category: Semi Flush Glass: English Scavo Shipped Via: UPS Safety Rating: UL Canopy: 5``Rd Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Walnut Weight: 10.7 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817299496 Category: Semi Flush Glass: English Scavo Shipped Via: UPS Safety Rating: UL Canopy: 5``Rd Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
SF220WAL Semi-Flush Mts.-Bowl Style - 726708 - Capital Lighting, Inc.
Columbus, OH, USA
SF220WAL Semi-Flush Mts.-Bowl Style
726708
SF220WAL Semi-Flush Mts.-Bowl Style 726708
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Walnut Weight: 10.7 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817299496 Category: Semi Flush Glass: English Scavo Shipped Via: UPS Safety Rating: UL Canopy: 5``Rd Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 14.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Walnut
Weight: 10.7
Product Name: Three Light Indoor Semi-Flush Mount
UPC: 014817299496
Category: Semi Flush
Glass: English Scavo
Shipped Via: UPS
Safety Rating: UL
Canopy: 5``Rd
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726708
Product Name SF220WAL Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details