Capital Lighting, Inc. P1098GBZ Mini Pendants-Rod 726707

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 4.75 Length 4.75 Bulb Type: Mini Can Qty: 1 Wattage: 75 Finish: Grecian Bronze Weight: 4.6 Product Name: One Light Mini Pendants UPC: 014817299151 Category: Pendants Glass: Amber Ribbed Shipped Via: UPS Safety Rating: UL Canopy: 6.5``Rd Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 4.75 Length 4.75 Bulb Type: Mini Can Qty: 1 Wattage: 75 Finish: Grecian Bronze Weight: 4.6 Product Name: One Light Mini Pendants UPC: 014817299151 Category: Pendants Glass: Amber Ribbed Shipped Via: UPS Safety Rating: UL Canopy: 6.5``Rd Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P1098GBZ Mini Pendants-Rod - 726707 - Capital Lighting, Inc.
Columbus, OH, USA
P1098GBZ Mini Pendants-Rod
726707
P1098GBZ Mini Pendants-Rod 726707
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 4.75 Length 4.75 Bulb Type: Mini Can Qty: 1 Wattage: 75 Finish: Grecian Bronze Weight: 4.6 Product Name: One Light Mini Pendants UPC: 014817299151 Category: Pendants Glass: Amber Ribbed Shipped Via: UPS Safety Rating: UL Canopy: 6.5``Rd Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 4.75
Length 4.75
Bulb
Type: Mini Can
Qty: 1
Wattage: 75
Finish: Grecian Bronze
Weight: 4.6
Product Name: One Light Mini Pendants
UPC: 014817299151
Category: Pendants
Glass: Amber Ribbed
Shipped Via: UPS
Safety Rating: UL
Canopy: 6.5``Rd
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726707
Product Name P1098GBZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details