Capital Lighting, Inc. SF215ATS Semi-Flush Mts.-Bowl Style 726703

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Tortoise Shell Weight: 8.4 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817298833 Category: Semi Flush Glass: French Scavo Shipped Via: UPS Safety Rating: UL Canopy: 6.25``Rd Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Tortoise Shell Weight: 8.4 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817298833 Category: Semi Flush Glass: French Scavo Shipped Via: UPS Safety Rating: UL Canopy: 6.25``Rd Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
SF215ATS Semi-Flush Mts.-Bowl Style - 726703 - Capital Lighting, Inc.
Columbus, OH, USA
SF215ATS Semi-Flush Mts.-Bowl Style
726703
SF215ATS Semi-Flush Mts.-Bowl Style 726703
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Tortoise Shell Weight: 8.4 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817298833 Category: Semi Flush Glass: French Scavo Shipped Via: UPS Safety Rating: UL Canopy: 6.25``Rd Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 16.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aged Tortoise Shell
Weight: 8.4
Product Name: Three Light Indoor Semi-Flush Mount
UPC: 014817298833
Category: Semi Flush
Glass: French Scavo
Shipped Via: UPS
Safety Rating: UL
Canopy: 6.25``Rd
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726703
Product Name SF215ATS Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details