Capital Lighting, Inc. 3076-11-44 Flush Mounts-Bowl Style 726677

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.25 Bulb Qty: 2 Wattage: 60 Finish: Toasted Sienna Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Amber Accent Safety Rating: Ul Safety Listing: Damp Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.25 Bulb Qty: 2 Wattage: 60 Finish: Toasted Sienna Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Amber Accent Safety Rating: Ul Safety Listing: Damp Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
3076-11-44 Flush Mounts-Bowl Style - 726677 - Capital Lighting, Inc.
Columbus, OH, USA
3076-11-44 Flush Mounts-Bowl Style
726677
3076-11-44 Flush Mounts-Bowl Style 726677
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.25 Bulb Qty: 2 Wattage: 60 Finish: Toasted Sienna Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Amber Accent Safety Rating: Ul Safety Listing: Damp Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 6.25
Bulb
Qty: 2
Wattage: 60
Finish: Toasted Sienna
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Glass: Amber Accent
Safety Rating: Ul
Safety Listing: Damp
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726677
Product Name 3076-11-44 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details